Vishay Intertechnology, Inc. Res Thin Film 1505 22K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B22K0RS6

Description
Res Thin Film 1505 22K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 22K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 22K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B22K0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 22K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B22K0RS6
Res Thin Film 1505 22K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B22K0RS6
Res Thin Film 1505 22K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 22K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B22K0RS6
Product Name Res Thin Film 1505 22K Ohm 5% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details