Vishay Precision Group Res Thin Film 1505 221K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B221ERSU

Description
Res Thin Film 1505 221K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1505 221K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 221K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K04B221ERSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 221K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K04B221ERSU
Res Thin Film 1505 221K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B221ERSU
Res Thin Film 1505 221K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1505 221K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 04 Case Size 221 Kohm 0.01% Vishay - 56C4612 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 04 Case Size 221 Kohm 0.01% Vishay
56C4612
M55342 100 Ppm 04 Case Size 221 Kohm 0.01% Vishay 56C4612
M55342 100 ppm 04 Case Size 221 kOhm 0.01%

M55342 100 ppm 04 Case Size 221 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B221ERSU 56C4612
Product Name Res Thin Film 1505 221K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 04 Case Size 221 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details