Vishay Intertechnology, Inc. Res Thin Film 1505 20K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B20E0RS2

Description
Res Thin Film 1505 20K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1505 20K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 20K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B20E0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 20K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B20E0RS2
Res Thin Film 1505 20K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B20E0RS2
Res Thin Film 1505 20K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 20K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K04B20E0RS2
Product Name Res Thin Film 1505 20K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details