Vishay Intertechnology, Inc. RES 1.98K OHM 0.15W 0.1% 1605 M55342K04B1B98RT5

Description
RES 1.98Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 1.98Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 0.15W 0.1% 1605 - M55342K04B1B98RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 0.15W 0.1% 1605
M55342K04B1B98RT5
RES 1.98K OHM 0.15W 0.1% 1605 M55342K04B1B98RT5
RES 1.98Kohm 0.15W 0.1% 1605

RES 1.98Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B1B98RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B1B98RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K04B1B98RT5TR-ND
1.98 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.98 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B1B98RT5 764-M55342K04B1B98RT5TR-ND
Product Name RES 1.98K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 1980 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details