Vishay Precision Group Res Thin Film 1505 147 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B147DRSU

Description
Res Thin Film 1505 147 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1505 147 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1505 147 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD - M55342K04B147DRSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 147 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD
M55342K04B147DRSU
Res Thin Film 1505 147 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342K04B147DRSU
Res Thin Film 1505 147 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1505 147 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 04 Case Size 147 Ohm 0.01% Vishay - 56C3759 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 04 Case Size 147 Ohm 0.01% Vishay
56C3759
M55342 100 Ppm 04 Case Size 147 Ohm 0.01% Vishay 56C3759
M55342 100 ppm 04 Case Size 147 Ohm 0.01%

M55342 100 ppm 04 Case Size 147 Ohm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K04B147DRSU 56C3759
Product Name Res Thin Film 1505 147 Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 04 Case Size 147 Ohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details