Vishay Intertechnology, Inc. RES 11.3K OHM 0.15W 0.1% 1605 M55342K04B11B3RTS

Description
RES 11.3Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 11.3Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 0.15W 0.1% 1605 - M55342K04B11B3RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 0.15W 0.1% 1605
M55342K04B11B3RTS
RES 11.3K OHM 0.15W 0.1% 1605 M55342K04B11B3RTS
RES 11.3Kohm 0.15W 0.1% 1605

RES 11.3Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B11B3RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B11B3RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K04B11B3RTSTR-ND
11.3 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11.3 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B11B3RTS 764-M55342K04B11B3RTSTR-ND
Product Name RES 11.3K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details