Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K04B10E0RS2

Description
RCWPM-5150 10K 1% K M55342K04B10
Request a Quote Datasheet
Description
RCWPM-5150 10K 1% K M55342K04B10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K04B10E0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K04B10E0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K04B10E0RS2DKR-ND
RCWPM-5150 10K 1% K M55342K04B10

RCWPM-5150 10K 1% K M55342K04B10

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K04B10E0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K04B10E0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K04B10E0RS2TR-ND
RCWPM-5150 10K 1% K M55342K04B10

RCWPM-5150 10K 1% K M55342K04B10

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K04B10E0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K04B10E0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K04B10E0RS2CT-ND
RCWPM-5150 10K 1% K M55342K04B10

RCWPM-5150 10K 1% K M55342K04B10

Buy Now Datasheet
Res Thin Film 1505 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R - M55342K04B10E0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1505 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
M55342K04B10E0RS2
Res Thin Film 1505 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R M55342K04B10E0RS2
Res Thin Film 1505 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1505 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K04B10E0RS2DKR-ND M55342K04B10E0RS2
Product Name Chip Resistor - Surface Mount Res Thin Film 1505 10K Ohm 1% 3/20W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers