Vishay Intertechnology, Inc. RES 10.9K OHM 0.15W 0.1% 1605 M55342K04B10B9RT5

Description
RES 10.9Kohm 0.15W 0.1% 1605
Request a Quote Datasheet
Description
RES 10.9Kohm 0.15W 0.1% 1605
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.9K OHM 0.15W 0.1% 1605 - M55342K04B10B9RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.9K OHM 0.15W 0.1% 1605
M55342K04B10B9RT5
RES 10.9K OHM 0.15W 0.1% 1605 M55342K04B10B9RT5
RES 10.9Kohm 0.15W 0.1% 1605

RES 10.9Kohm 0.15W 0.1% 1605

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K04B10B9RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K04B10B9RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K04B10B9RT5TR-ND
10.9 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10.9 kOhms ±0.1% 0.15W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K04B10B9RT5 764-M55342K04B10B9RT5TR-ND
Product Name RES 10.9K OHM 0.15W 0.1% 1605 Chip Resistor - Surface Mount
Resistance Range 10900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1500 watts 0.1500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567485P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details