Vishay Precision Group Rcwpm-5100 8.2K 2% K M55342K03B8H20S Tsl Vishay M55342K03B8H20SWL

Description
RCWPM-5100 8.2K 2% K M55342K03B8H20S TSL
Description
RCWPM-5100 8.2K 2% K M55342K03B8H20S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 8.2K 2% K M55342K03B8H20S Tsl Vishay - 20P5443 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 8.2K 2% K M55342K03B8H20S Tsl Vishay
20P5443
Rcwpm-5100 8.2K 2% K M55342K03B8H20S Tsl Vishay 20P5443
RCWPM-5100 8.2K 2% K M55342K03B8H20S TSL

RCWPM-5100 8.2K 2% K M55342K03B8H20S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5443
Product Name Rcwpm-5100 8.2K 2% K M55342K03B8H20S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details