Vishay Precision Group Rcwpm-5100 820K 2% K M55342K03B820Hr Tsl Vishay M55342K03B820HRWL

Description
RCWPM-5100 820K 2% K M55342K03B820HR TSL
Description
RCWPM-5100 820K 2% K M55342K03B820HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 820K 2% K M55342K03B820Hr Tsl Vishay - 20P5499 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 820K 2% K M55342K03B820Hr Tsl Vishay
20P5499
Rcwpm-5100 820K 2% K M55342K03B820Hr Tsl Vishay 20P5499
RCWPM-5100 820K 2% K M55342K03B820HR TSL

RCWPM-5100 820K 2% K M55342K03B820HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P5499
Product Name Rcwpm-5100 820K 2% K M55342K03B820Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details