Vishay Intertechnology, Inc. RES 7.06K OHM 1/5W 0.1% 1005 M55342K03B7B06RT1

Description
RES 7.06Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 7.06Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.06K OHM 1/5W 0.1% 1005 - M55342K03B7B06RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.06K OHM 1/5W 0.1% 1005
M55342K03B7B06RT1
RES 7.06K OHM 1/5W 0.1% 1005 M55342K03B7B06RT1
RES 7.06Kohm 1/5W 0.1% 1005

RES 7.06Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B7B06RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B7B06RT1TR-ND
Chip Resistor - Surface Mount 764-M55342K03B7B06RT1TR-ND
7.06 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

7.06 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
SMD 0.2W 5W Resistor - 52-M55342K03B7B06RT1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2W 5W Resistor
52-M55342K03B7B06RT1
SMD 0.2W 5W Resistor 52-M55342K03B7B06RT1
Res Thin Film 1005 7.06K Ohm 0.1% 0.2W(1/5W) ±100ppm/°C 0.01% Pad SMD T/R Product overview: M55342K03B7B06RT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B7B06RT1 can be used for catalog matching and distributor lookup.

Res Thin Film 1005 7.06K Ohm 0.1% 0.2W(1/5W) ±100ppm/°C 0.01% Pad SMD T/R Product overview: M55342K03B7B06RT1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B7B06RT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B7B06RT1
1050159-M55342K03B7B06RT1
Chip Resistor - Surface Mount - M55342K03B7B06RT1 1050159-M55342K03B7B06RT1
Manufacturer: Vishay Win Source Part Number: 1050159-M55342K03B7B 06RT1 Packaging: Reel - TR Features: Military, Non-Inductive Height - Seated (Max): 0.033" (0.84mm) Tolerance: ±0.1% Temperature Coefficient: ±100ppm/°C Failure Rate: R (0.01%) Power (Watts): 0.2W, 1/5W Resistance (Ohms): 7.06k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 1005 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1050159-M55342K03B7B06RT1
Packaging: Reel - TR
Features: Military, Non-Inductive
Height - Seated (Max): 0.033" (0.84mm)
Tolerance: ±0.1%
Temperature Coefficient: ±100ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 0.2W, 1/5W
Resistance (Ohms): 7.06k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 1005
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K03B7B06RT1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K03B7B06RT1
Chip Resistor - Surface Mount M55342K03B7B06RT1
RES SMD 7.06K OHM 0.1% 1/5W 1005

RES SMD 7.06K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number M55342K03B7B06RT1 764-M55342K03B7B06RT1TR-ND 52-M55342K03B7B06RT1 1050159-M55342K03B7B06RT1 M55342K03B7B06RT1
Product Name RES 7.06K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount SMD 0.2W 5W Resistor Chip Resistor - Surface Mount - M55342K03B7B06RT1 Chip Resistor - Surface Mount
Resistance Range 7060 ohms 7060 ohms 7060 ohms 7060 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573248 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details