Vishay Intertechnology, Inc. RES 68.1K OHM 1/5W 1% 1005 M55342K03B68E1RT5V

Description
RES 68.1Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 68.1Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/5W 1% 1005 - M55342K03B68E1RT5V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/5W 1% 1005
M55342K03B68E1RT5V
RES 68.1K OHM 1/5W 1% 1005 M55342K03B68E1RT5V
RES 68.1Kohm 1/5W 1% 1005

RES 68.1Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B68E1RT5VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B68E1RT5VTR-ND
Chip Resistor - Surface Mount 764-M55342K03B68E1RT5VTR-ND
68.1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

68.1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B68E1RT5V 764-M55342K03B68E1RT5VTR-ND
Product Name RES 68.1K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details