Vishay Precision Group Rcwpm-5100 5.23K 1% K M55342K03B5E23R Ts Vishay M55342K03B5E23RWL

Description
RCWPM-5100 5.23K 1% K M55342K03B5E23R TS
Description
RCWPM-5100 5.23K 1% K M55342K03B5E23R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 5.23K 1% K M55342K03B5E23R Ts Vishay - 20P4791 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 5.23K 1% K M55342K03B5E23R Ts Vishay
20P4791
Rcwpm-5100 5.23K 1% K M55342K03B5E23R Ts Vishay 20P4791
RCWPM-5100 5.23K 1% K M55342K03B5E23R TS

RCWPM-5100 5.23K 1% K M55342K03B5E23R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4791
Product Name Rcwpm-5100 5.23K 1% K M55342K03B5E23R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers