Vishay Intertechnology, Inc. RES 5.36K OHM 1/5W 0.1% 1005 M55342K03B5B36RTS

Description
RES 5.36Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 5.36Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/5W 0.1% 1005 - M55342K03B5B36RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/5W 0.1% 1005
M55342K03B5B36RTS
RES 5.36K OHM 1/5W 0.1% 1005 M55342K03B5B36RTS
RES 5.36Kohm 1/5W 0.1% 1005

RES 5.36Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B5B36RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B5B36RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B5B36RTSTR-ND
5.36 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

5.36 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B5B36RTS 764-M55342K03B5B36RTSTR-ND
Product Name RES 5.36K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details