Vishay Precision Group Res Thin Film 1005 57.6K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD M55342K03B57E6RSU

Description
Res Thin Film 1005 57.6K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD
Request a Quote
Description
Res Thin Film 1005 57.6K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 57.6K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD - M55342K03B57E6RSU - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 57.6K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD
M55342K03B57E6RSU
Res Thin Film 1005 57.6K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD M55342K03B57E6RSU
Res Thin Film 1005 57.6K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD

Res Thin Film 1005 57.6K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD

Supplier's Site
M55342 100 Ppm 03 Case Size 57.6 Kohm 0.01% Vishay - 56C1800 - Newark, An Avnet Company
Chicago, IL, United States
M55342 100 Ppm 03 Case Size 57.6 Kohm 0.01% Vishay
56C1800
M55342 100 Ppm 03 Case Size 57.6 Kohm 0.01% Vishay 56C1800
M55342 100 ppm 03 Case Size 57.6 kOhm 0.01%

M55342 100 ppm 03 Case Size 57.6 kOhm 0.01%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B57E6RSU 56C1800
Product Name Res Thin Film 1005 57.6K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD M55342 100 Ppm 03 Case Size 57.6 Kohm 0.01% Vishay
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers