57.6 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES 57.6Kohm 1/5W 0.1% 1005
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 764-M55342K03B57B6RWS-ND | M55342K03B57B6RWS |
| Product Name | Chip Resistor - Surface Mount | RES 57.6K OHM 1/5W 0.1% 1005 |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |