Vishay Intertechnology, Inc. RES 549K OHM 1/5W 0.1% 1005 M55342K03B549BRWS

Description
RES 549Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 549Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/5W 0.1% 1005 - M55342K03B549BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/5W 0.1% 1005
M55342K03B549BRWS
RES 549K OHM 1/5W 0.1% 1005 M55342K03B549BRWS
RES 549Kohm 1/5W 0.1% 1005

RES 549Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B549BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B549BRWS-ND
Chip Resistor - Surface Mount 764-M55342K03B549BRWS-ND
549 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

549 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B549BRWS 764-M55342K03B549BRWS-ND
Product Name RES 549K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 549000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details