Vishay Precision Group Rcwpm-5100 523K 1% K M55342K03B523Er Tsl Vishay M55342K03B523ERWL

Description
RCWPM-5100 523K 1% K M55342K03B523ER TSL
Description
RCWPM-5100 523K 1% K M55342K03B523ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 523K 1% K M55342K03B523Er Tsl Vishay - 20P4923 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 523K 1% K M55342K03B523Er Tsl Vishay
20P4923
Rcwpm-5100 523K 1% K M55342K03B523Er Tsl Vishay 20P4923
RCWPM-5100 523K 1% K M55342K03B523ER TSL

RCWPM-5100 523K 1% K M55342K03B523ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4923
Product Name Rcwpm-5100 523K 1% K M55342K03B523Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details