Vishay Precision Group Res Thin Film 1005 51 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B51G0RTP

Description
Res Thin Film 1005 51 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 51 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 51 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B51G0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 51 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B51G0RTP
Res Thin Film 1005 51 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B51G0RTP
Res Thin Film 1005 51 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 51 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,51Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 56C1603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,51Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
56C1603
Resistor,thick Film,51Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 56C1603
Resistor,Thick Film,51Ohms,40WV,2+/ -% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,51Ohms,40WV,2+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B51G0RTP 56C1603
Product Name Res Thin Film 1005 51 Ohm 2% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,51Ohms,40Wv,2+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details