Vishay Precision Group Rcwpm-5100 511 1% K M55342K03B511Dm Rsl Vishay M55342K03B511DMUL

Description
RCWPM-5100 511 1% K M55342K03B511DM RSL
Description
RCWPM-5100 511 1% K M55342K03B511DM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 511 1% K M55342K03B511Dm Rsl Vishay - 20P4898 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 511 1% K M55342K03B511Dm Rsl Vishay
20P4898
Rcwpm-5100 511 1% K M55342K03B511Dm Rsl Vishay 20P4898
RCWPM-5100 511 1% K M55342K03B511DM RSL

RCWPM-5100 511 1% K M55342K03B511DM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4898
Product Name Rcwpm-5100 511 1% K M55342K03B511Dm Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers