Vishay Intertechnology, Inc. RES 4.64K OHM 1/5W 0.1% 1005 M55342K03B4B64RWS

Description
RES 4.64Kohm 1/5W 0.1% 1005
Request a Quote
Description
RES 4.64Kohm 1/5W 0.1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/5W 0.1% 1005 - M55342K03B4B64RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/5W 0.1% 1005
M55342K03B4B64RWS
RES 4.64K OHM 1/5W 0.1% 1005 M55342K03B4B64RWS
RES 4.64Kohm 1/5W 0.1% 1005

RES 4.64Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B4B64RWS
Product Name RES 4.64K OHM 1/5W 0.1% 1005
Resistance Range 4640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details