Vishay Precision Group Rcwpm-5100 499K 1% K M55342K03B499Es Tsl Vishay M55342K03B499ESWL

Description
RCWPM-5100 499K 1% K M55342K03B499ES TSL
Description
RCWPM-5100 499K 1% K M55342K03B499ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 499K 1% K M55342K03B499Es Tsl Vishay - 20P4775 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 499K 1% K M55342K03B499Es Tsl Vishay
20P4775
Rcwpm-5100 499K 1% K M55342K03B499Es Tsl Vishay 20P4775
RCWPM-5100 499K 1% K M55342K03B499ES TSL

RCWPM-5100 499K 1% K M55342K03B499ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4775
Product Name Rcwpm-5100 499K 1% K M55342K03B499Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers