Vishay Intertechnology, Inc. RES 41.7K OHM 1/5W 0.1% 1005 M55342K03B41B7RT0

Description
RES 41.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 41.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.7K OHM 1/5W 0.1% 1005 - M55342K03B41B7RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.7K OHM 1/5W 0.1% 1005
M55342K03B41B7RT0
RES 41.7K OHM 1/5W 0.1% 1005 M55342K03B41B7RT0
RES 41.7Kohm 1/5W 0.1% 1005

RES 41.7Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B41B7RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B41B7RT0TR-ND
Chip Resistor - Surface Mount 764-M55342K03B41B7RT0TR-ND
41.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

41.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B41B7RT0 764-M55342K03B41B7RT0TR-ND
Product Name RES 41.7K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 41700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details