Vishay Precision Group Rcwpm-5100 3.6K 2% K M55342K03B3H60S Tsl Vishay M55342K03B3H60SWL

Description
RCWPM-5100 3.6K 2% K M55342K03B3H60S TSL
Description
RCWPM-5100 3.6K 2% K M55342K03B3H60S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 3.6K 2% K M55342K03B3H60S Tsl Vishay - 20P4111 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 3.6K 2% K M55342K03B3H60S Tsl Vishay
20P4111
Rcwpm-5100 3.6K 2% K M55342K03B3H60S Tsl Vishay 20P4111
RCWPM-5100 3.6K 2% K M55342K03B3H60S TSL

RCWPM-5100 3.6K 2% K M55342K03B3H60S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P4111
Product Name Rcwpm-5100 3.6K 2% K M55342K03B3H60S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details