Vishay Intertechnology, Inc. Res Thin Film 1005 3.32K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B3E32RS2

Description
Res Thin Film 1005 3.32K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1005 3.32K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 3.32K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B3E32RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 3.32K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B3E32RS2
Res Thin Film 1005 3.32K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B3E32RS2
Res Thin Film 1005 3.32K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 3.32K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K03B3E32RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B3E32RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K03B3E32RS2DKR-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B3E32RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B3E32RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K03B3E32RS2TR-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K03B3E32RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K03B3E32RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K03B3E32RS2CT-ND
THICK FILM RESISTOR 1005 1%

THICK FILM RESISTOR 1005 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B3E32RS2 541-M55342K03B3E32RS2DKR-ND
Product Name Res Thin Film 1005 3.32K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details