Vishay Intertechnology, Inc. RES 37.9K OHM 1/5W 0.1% 1005 M55342K03B37B9RWS

Description
RES 37.9Kohm 1/5W 0.1% 1005
Request a Quote
Description
RES 37.9Kohm 1/5W 0.1% 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 37.9K OHM 1/5W 0.1% 1005 - M55342K03B37B9RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.9K OHM 1/5W 0.1% 1005
M55342K03B37B9RWS
RES 37.9K OHM 1/5W 0.1% 1005 M55342K03B37B9RWS
RES 37.9Kohm 1/5W 0.1% 1005

RES 37.9Kohm 1/5W 0.1% 1005

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B37B9RWS
Product Name RES 37.9K OHM 1/5W 0.1% 1005
Resistance Range 37900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details