Vishay Intertechnology, Inc. RES 35.7K OHM 1/5W 1% 1005 M55342K03B35E7RWSV

Description
RES 35.7Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 35.7Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/5W 1% 1005 - M55342K03B35E7RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/5W 1% 1005
M55342K03B35E7RWSV
RES 35.7K OHM 1/5W 1% 1005 M55342K03B35E7RWSV
RES 35.7Kohm 1/5W 1% 1005

RES 35.7Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B35E7RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B35E7RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B35E7RWSV-ND
35.7 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

35.7 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B35E7RWSV 764-M55342K03B35E7RWSV-ND
Product Name RES 35.7K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 35700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details