Vishay Precision Group Res Thin Film 1005 324 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B324DRS6

Description
Res Thin Film 1005 324 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 324 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 324 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B324DRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 324 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B324DRS6
Res Thin Film 1005 324 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B324DRS6
Res Thin Film 1005 324 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 324 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,324Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 56C0675 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,324Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
56C0675
Resistor,thick Film,324Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 56C0675
Resistor,Thick Film,324Ohms,40WV,1+ /-% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,324Ohms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B324DRS6 56C0675
Product Name Res Thin Film 1005 324 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,324Ohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details