Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B30D1RWSV

Description
30.1 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
30.1 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K03B30D1RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B30D1RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B30D1RWSV-ND
30.1 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

30.1 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 30.1 OHM 1/5W 1% 1005 - M55342K03B30D1RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/5W 1% 1005
M55342K03B30D1RWSV
RES 30.1 OHM 1/5W 1% 1005 M55342K03B30D1RWSV
RES 30.1ohm 1/5W 1% 1005

RES 30.1ohm 1/5W 1% 1005

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K03B30D1RWSV-ND M55342K03B30D1RWSV
Product Name Chip Resistor - Surface Mount RES 30.1 OHM 1/5W 1% 1005
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Nonstandard
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details