Vishay Intertechnology, Inc. Res Thin Film 1005 2.2K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B2K20RTP

Description
Res Thin Film 1005 2.2K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1005 2.2K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 2.2K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B2K20RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 2.2K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B2K20RTP
Res Thin Film 1005 2.2K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B2K20RTP
Res Thin Film 1005 2.2K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 2.2K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K03B2K20RTP
Product Name Res Thin Film 1005 2.2K Ohm 5% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers