Vishay Precision Group Rcwpm-5100 2.74K 1% K M55342K03B2E74R Rs Vishay M55342K03B2E74RUL

Description
RCWPM-5100 2.74K 1% K M55342K03B2E74R RS
Description
RCWPM-5100 2.74K 1% K M55342K03B2E74R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 2.74K 1% K M55342K03B2E74R Rs Vishay - 20P3560 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 2.74K 1% K M55342K03B2E74R Rs Vishay
20P3560
Rcwpm-5100 2.74K 1% K M55342K03B2E74R Rs Vishay 20P3560
RCWPM-5100 2.74K 1% K M55342K03B2E74R RS

RCWPM-5100 2.74K 1% K M55342K03B2E74R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3560
Product Name Rcwpm-5100 2.74K 1% K M55342K03B2E74R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers