Vishay Precision Group Res Thick Film 1005 2K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B2E00RS6

Description
Res Thick Film 1005 2K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 1005 2K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1005 2K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B2E00RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1005 2K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B2E00RS6
Res Thick Film 1005 2K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B2E00RS6
Res Thick Film 1005 2K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 1005 2K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,2Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay - 55C9542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,2Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
55C9542
Resistor,thick Film,2Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay 55C9542
Resistor,Thick Film,2KOhms,40WV,1+/ -% Tol,100ppm-TC,1105-C ase,RM-MilStyle

Resistor,Thick Film,2KOhms,40WV,1+/-% Tol,100ppm-TC,1105-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K03B2E00RS6 55C9542
Product Name Res Thick Film 1005 2K Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,2Kohms,40Wv,1+/-% Tol,100Ppm-Tc,1105-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers