Vishay Intertechnology, Inc. RES 29.8K OHM 1/5W 0.1% 1005 M55342K03B29B8RWS

Description
RES 29.8Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 29.8Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.8K OHM 1/5W 0.1% 1005 - M55342K03B29B8RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.8K OHM 1/5W 0.1% 1005
M55342K03B29B8RWS
RES 29.8K OHM 1/5W 0.1% 1005 M55342K03B29B8RWS
RES 29.8Kohm 1/5W 0.1% 1005

RES 29.8Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B29B8RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B29B8RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B29B8RWS-ND
29.8 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

29.8 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B29B8RWS 764-M55342K03B29B8RWS-ND
Product Name RES 29.8K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 29800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD223JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers