Vishay Intertechnology, Inc. RES 294K OHM 1/5W 0.1% 1005 M55342K03B294BRT5

Description
RES 294Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 294Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/5W 0.1% 1005 - M55342K03B294BRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/5W 0.1% 1005
M55342K03B294BRT5
RES 294K OHM 1/5W 0.1% 1005 M55342K03B294BRT5
RES 294Kohm 1/5W 0.1% 1005

RES 294Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B294BRT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B294BRT5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B294BRT5TR-ND
294 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

294 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B294BRT5 764-M55342K03B294BRT5TR-ND
Product Name RES 294K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 294000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details