Vishay Intertechnology, Inc. RES 24.9K OHM 1/5W 0.1% 1005 M55342K03B24B9RTS

Description
RES 24.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 24.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1/5W 0.1% 1005 - M55342K03B24B9RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1/5W 0.1% 1005
M55342K03B24B9RTS
RES 24.9K OHM 1/5W 0.1% 1005 M55342K03B24B9RTS
RES 24.9Kohm 1/5W 0.1% 1005

RES 24.9Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B24B9RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B24B9RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B24B9RTSTR-ND
24.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

24.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B24B9RTS 764-M55342K03B24B9RTSTR-ND
Product Name RES 24.9K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 24900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details