Vishay Intertechnology, Inc. RES 24.3K OHM 1/5W 0.1% 1005 M55342K03B24B3RWS

Description
RES 24.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 24.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/5W 0.1% 1005 - M55342K03B24B3RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/5W 0.1% 1005
M55342K03B24B3RWS
RES 24.3K OHM 1/5W 0.1% 1005 M55342K03B24B3RWS
RES 24.3Kohm 1/5W 0.1% 1005

RES 24.3Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B24B3RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B24B3RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B24B3RWS-ND
24.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

24.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B24B3RWS 764-M55342K03B24B3RWS-ND
Product Name RES 24.3K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details