Vishay Intertechnology, Inc. Res Thin Film 1005 249 Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K03B249ARWS

Description
Res Thin Film 1005 249 Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1005 249 Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1005 249 Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD Waffle Pack - M55342K03B249ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 249 Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD Waffle Pack
M55342K03B249ARWS
Res Thin Film 1005 249 Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD Waffle Pack M55342K03B249ARWS
Res Thin Film 1005 249 Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1005 249 Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B249ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B249ARWS-ND
Chip Resistor - Surface Mount 764-M55342K03B249ARWS-ND
249 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

249 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B249ARWS 764-M55342K03B249ARWS-ND
Product Name Res Thin Film 1005 249 Ohm 0.1% 1/5W ¦100ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567477 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details