Vishay Precision Group Rcwpm-5100 21K 1% K M55342K03B21E0R Rsl Vishay M55342K03B21E0RUL

Description
RCWPM-5100 21K 1% K M55342K03B21E0R RSL
Description
RCWPM-5100 21K 1% K M55342K03B21E0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 21K 1% K M55342K03B21E0R Rsl Vishay - 20P3700 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 21K 1% K M55342K03B21E0R Rsl Vishay
20P3700
Rcwpm-5100 21K 1% K M55342K03B21E0R Rsl Vishay 20P3700
RCWPM-5100 21K 1% K M55342K03B21E0R RSL

RCWPM-5100 21K 1% K M55342K03B21E0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3700
Product Name Rcwpm-5100 21K 1% K M55342K03B21E0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details