Vishay Intertechnology, Inc. RES 20K OHM 1/5W 0.1% 1005 M55342K03B20B0RTF

Description
RES 20Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 20Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/5W 0.1% 1005 - M55342K03B20B0RTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/5W 0.1% 1005
M55342K03B20B0RTF
RES 20K OHM 1/5W 0.1% 1005 M55342K03B20B0RTF
RES 20Kohm 1/5W 0.1% 1005

RES 20Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B20B0RTFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B20B0RTFTR-ND
Chip Resistor - Surface Mount 764-M55342K03B20B0RTFTR-ND
20 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

20 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B20B0RTF 764-M55342K03B20B0RTFTR-ND
Product Name RES 20K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers