Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - M55342K03B200DRT3 M55342K03B200DRT3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174744-M55342K03B20 0DRT3 Packaging: Tape & Reel Length: 2.67 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Thickness: 381 µm Composition: Thin Film Resistance: 200 Ω Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174744-M55342K03B20 0DRT3 Packaging: Tape & Reel Length: 2.67 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Thickness: 381 µm Composition: Thin Film Resistance: 200 Ω Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - M55342K03B200DRT3 - 1174744-M55342K03B200DRT3 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K03B200DRT3
1174744-M55342K03B200DRT3
Chip Resistor - Surface Mount - M55342K03B200DRT3 1174744-M55342K03B200DRT3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174744-M55342K03B20 0DRT3 Packaging: Tape & Reel Length: 2.67 mm Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: MIL-PRF-55342 Thickness: 381 µm Composition: Thin Film Resistance: 200 Ω Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174744-M55342K03B200DRT3
Packaging: Tape & Reel
Length: 2.67 mm
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: MIL-PRF-55342
Thickness: 381 µm
Composition: Thin Film
Resistance: 200 Ω
Width: 1.27 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
SMD 200 Ohm 0.2W 5W Resistor - 52-M55342K03B200DRT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 Ohm 0.2W 5W Resistor
52-M55342K03B200DRT3
SMD 200 Ohm 0.2W 5W Resistor 52-M55342K03B200DRT3
Res Thin Film 1005 200 Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Pad SMD T/R Product overview: M55342K03B200DRT3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B200DRT3 can be used for catalog matching and distributor lookup.

Res Thin Film 1005 200 Ohm 1% 0.2W(1/5W) ±100ppm/°C 0.01% Pad SMD T/R Product overview: M55342K03B200DRT3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 Ohm, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 Ohm, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K03B200DRT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thin Film 1005 200 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K03B200DRT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1005 200 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K03B200DRT3
Res Thin Film 1005 200 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R M55342K03B200DRT3
Res Thin Film 1005 200 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1005 200 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1174744-M55342K03B200DRT3 52-M55342K03B200DRT3 M55342K03B200DRT3
Product Name Chip Resistor - Surface Mount - M55342K03B200DRT3 SMD 200 Ohm 0.2W 5W Resistor Res Thin Film 1005 200 Ohm 1% 1/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 to 0.0100 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers