Vishay Precision Group Rcwpm-5100 1.74K 1% K M55342K03B1E74R Ts Vishay M55342K03B1E74RWL

Description
RCWPM-5100 1.74K 1% K M55342K03B1E74R TS
Description
RCWPM-5100 1.74K 1% K M55342K03B1E74R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1.74K 1% K M55342K03B1E74R Ts Vishay - 20P2733 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1.74K 1% K M55342K03B1E74R Ts Vishay
20P2733
Rcwpm-5100 1.74K 1% K M55342K03B1E74R Ts Vishay 20P2733
RCWPM-5100 1.74K 1% K M55342K03B1E74R TS

RCWPM-5100 1.74K 1% K M55342K03B1E74R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2733
Product Name Rcwpm-5100 1.74K 1% K M55342K03B1E74R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details