Vishay Precision Group Rcwpm-5100 1.05K 1% K M55342K03B1E05R Rs Vishay M55342K03B1E05RUL

Description
RCWPM-5100 1.05K 1% K M55342K03B1E05R RS
Description
RCWPM-5100 1.05K 1% K M55342K03B1E05R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 1.05K 1% K M55342K03B1E05R Rs Vishay - 20P2634 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 1.05K 1% K M55342K03B1E05R Rs Vishay
20P2634
Rcwpm-5100 1.05K 1% K M55342K03B1E05R Rs Vishay 20P2634
RCWPM-5100 1.05K 1% K M55342K03B1E05R RS

RCWPM-5100 1.05K 1% K M55342K03B1E05R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P2634
Product Name Rcwpm-5100 1.05K 1% K M55342K03B1E05R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers