Vishay Intertechnology, Inc. RES 1K OHM 1/5W 1% 1005 M55342K03B1E00RWSV

Description
RES 1Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 1Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/5W 1% 1005 - M55342K03B1E00RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/5W 1% 1005
M55342K03B1E00RWSV
RES 1K OHM 1/5W 1% 1005 M55342K03B1E00RWSV
RES 1Kohm 1/5W 1% 1005

RES 1Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B1E00RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B1E00RWSV-ND
Chip Resistor - Surface Mount 764-M55342K03B1E00RWSV-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B1E00RWSV 764-M55342K03B1E00RWSV-ND
Product Name RES 1K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers