Vishay Intertechnology, Inc. RES 17.2K OHM 1/5W 0.1% 1005 M55342K03B17B2RWS

Description
RES 17.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 17.2Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2K OHM 1/5W 0.1% 1005 - M55342K03B17B2RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2K OHM 1/5W 0.1% 1005
M55342K03B17B2RWS
RES 17.2K OHM 1/5W 0.1% 1005 M55342K03B17B2RWS
RES 17.2Kohm 1/5W 0.1% 1005

RES 17.2Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B17B2RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B17B2RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B17B2RWS-ND
17.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

17.2 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B17B2RWS 764-M55342K03B17B2RWS-ND
Product Name RES 17.2K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 17200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details