Vishay Intertechnology, Inc. RES 16.9K OHM 1/5W 0.1% 1005 M55342K03B16B9RT5

Description
RES 16.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 16.9Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/5W 0.1% 1005 - M55342K03B16B9RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/5W 0.1% 1005
M55342K03B16B9RT5
RES 16.9K OHM 1/5W 0.1% 1005 M55342K03B16B9RT5
RES 16.9Kohm 1/5W 0.1% 1005

RES 16.9Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B16B9RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B16B9RT5TR-ND
Chip Resistor - Surface Mount 764-M55342K03B16B9RT5TR-ND
16.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

16.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B16B9RT5 764-M55342K03B16B9RT5TR-ND
Product Name RES 16.9K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 16900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details