Vishay Intertechnology, Inc. RES 16.7K OHM 1/5W 0.1% 1005 M55342K03B16B7RT1

Description
RES 16.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 16.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.7K OHM 1/5W 0.1% 1005 - M55342K03B16B7RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/5W 0.1% 1005
M55342K03B16B7RT1
RES 16.7K OHM 1/5W 0.1% 1005 M55342K03B16B7RT1
RES 16.7Kohm 1/5W 0.1% 1005

RES 16.7Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B16B7RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B16B7RT1TR-ND
Chip Resistor - Surface Mount 764-M55342K03B16B7RT1TR-ND
16.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

16.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
M55342K 100Ppm 1005 16.7K 0.1% R T1 Vishay - 46P4968 - Newark, An Avnet Company
Chicago, IL, United States
M55342K 100Ppm 1005 16.7K 0.1% R T1 Vishay
46P4968
M55342K 100Ppm 1005 16.7K 0.1% R T1 Vishay 46P4968
M55342K 100PPM 1005 16.7K 0.1% R T1

M55342K 100PPM 1005 16.7K 0.1% R T1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number M55342K03B16B7RT1 764-M55342K03B16B7RT1TR-ND 46P4968
Product Name RES 16.7K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount M55342K 100Ppm 1005 16.7K 0.1% R T1 Vishay
Resistance Range 16700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details