Vishay Precision Group Rcwpm-5100 165K 1% K M55342K03B165Er Tsl Vishay M55342K03B165ERWL

Description
RCWPM-5100 165K 1% K M55342K03B165ER TSL
Description
RCWPM-5100 165K 1% K M55342K03B165ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 165K 1% K M55342K03B165Er Tsl Vishay - 20P3357 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 165K 1% K M55342K03B165Er Tsl Vishay
20P3357
Rcwpm-5100 165K 1% K M55342K03B165Er Tsl Vishay 20P3357
RCWPM-5100 165K 1% K M55342K03B165ER TSL

RCWPM-5100 165K 1% K M55342K03B165ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3357
Product Name Rcwpm-5100 165K 1% K M55342K03B165Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details