Vishay Precision Group Rcwpm-5100 15K 10% K M55342K03B15N0R Tsl Vishay M55342K03B15N0RWL

Description
RCWPM-5100 15K 10% K M55342K03B15N0R TSL
Description
RCWPM-5100 15K 10% K M55342K03B15N0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-5100 15K 10% K M55342K03B15N0R Tsl Vishay - 20P3261 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-5100 15K 10% K M55342K03B15N0R Tsl Vishay
20P3261
Rcwpm-5100 15K 10% K M55342K03B15N0R Tsl Vishay 20P3261
RCWPM-5100 15K 10% K M55342K03B15N0R TSL

RCWPM-5100 15K 10% K M55342K03B15N0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20P3261
Product Name Rcwpm-5100 15K 10% K M55342K03B15N0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers