Vishay Intertechnology, Inc. RES 14.3K OHM 1/5W 0.1% 1005 M55342K03B14B3RTS

Description
RES 14.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 14.3Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/5W 0.1% 1005 - M55342K03B14B3RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/5W 0.1% 1005
M55342K03B14B3RTS
RES 14.3K OHM 1/5W 0.1% 1005 M55342K03B14B3RTS
RES 14.3Kohm 1/5W 0.1% 1005

RES 14.3Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K03B14B3RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B14B3RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K03B14B3RTSTR-ND
14.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

14.3 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K03B14B3RTS 764-M55342K03B14B3RTSTR-ND
Product Name RES 14.3K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers