Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K03B13B7RWS

Description
13.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
13.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K03B13B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K03B13B7RWS-ND
Chip Resistor - Surface Mount 764-M55342K03B13B7RWS-ND
13.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

13.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 13.7K OHM 1/5W 0.1% 1005 - M55342K03B13B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/5W 0.1% 1005
M55342K03B13B7RWS
RES 13.7K OHM 1/5W 0.1% 1005 M55342K03B13B7RWS
RES 13.7Kohm 1/5W 0.1% 1005

RES 13.7Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342K03B13B7RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K03B13B7RWS
Chip Resistor - Surface Mount M55342K03B13B7RWS
RES SMD 13.7K OHM 0.1% 1/5W 1005

RES SMD 13.7K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K03B13B7RWS-ND M55342K03B13B7RWS M55342K03B13B7RWS
Product Name Chip Resistor - Surface Mount RES 13.7K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details